Vishay Intertechnology, Inc. Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD SMM02070C5100FQ100

Description
Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD
Request a Quote
Description
Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD - SMM02070C5100FQ100 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD
SMM02070C5100FQ100
Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD SMM02070C5100FQ100
Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD

Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SMM02070C5100FQ100
Product Name Res Metal Film 510 Ohm 1% 1W ¦50ppm/¦C SMD
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details