Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02070C4701FBP00

Description
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1160-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1160-1-ND
Chip Resistor - Surface Mount 749-1160-1-ND
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1160-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1160-2-ND
Chip Resistor - Surface Mount 749-1160-2-ND
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1160-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1160-6-ND
Chip Resistor - Surface Mount 749-1160-6-ND
4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.7 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1watt 4.7Kohms 1% 50ppm Product overview: SMM02070C4701FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C4701FBP0 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1watt 4.7Kohms 1% 50ppm Product overview: SMM02070C4701FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C4701FBP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4K7, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 85AH4974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
85AH4974
Res, 4K7, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 85AH4974
RES, 4K7, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 4K7, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1160-1-ND 52-SMM02070C4701FBP00 85AH4974
Product Name Chip Resistor - Surface Mount Resistor Res, 4K7, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details