RES SMD 332 OHM 1% 1W MELF Product overview: SMM02070C3320FBS00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C3320FBS0
332 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer: Vishay
Win Source Part Number: 934379-SMM02070C3320
Series: SMM0207
Operating Temperature Range: -55°C ~ 155°C
Features: 332 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.21.0040
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02070C3320FBS00 | SMM02070C3320FBS00-ND | 934379-SMM02070C3320FBS00 |
| Product Name | SMD 332 OHM 1W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - SMM02070C3320FBS00 |
| Mounting / Packaging | MELF, 0207 | MELF, 0207 | |
| Resistance Range | 332 ohms | 332 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |