Vishay Intertechnology, Inc. Connectors,Interconnects SMM02070C3309FBP00

Description
Manufacturer: KDS Category: Connectors,Interconn ects Packaging: Digi-Reel Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: KDS Category: Connectors,Interconn ects Packaging: Digi-Reel Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: KDS Category: Connectors,Interconn ects Packaging: Digi-Reel Part Status: Active Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C

Manufacturer: KDS
Category: Connectors,Interconnects
Packaging: Digi-Reel
Part Status: Active
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details