Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149269-SMM02070C316
Resistance: 3.16 kΩ
Width: 2.2 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1149269-SMM02070C3161FBP00 |
| Product Name | Custom Parts - Custom Parts (S - T) - SMM02070C3161FBP00 |