The SMM0207 thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, particularly in automotive, industrial, and medical equipment. It features a resistance range from 0.16 Ω to 10 MΩ with a tolerance of ±1% and a temperature coefficient of ±50 ppm/K. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 350 V. It is capable of withstanding temperatures from -55 °C to 155 °C, making it suitable for a wide range of environments. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it exhibits excellent pulse load capability and intrinsic sulfur resistance. The product is RoHS compliant, ensuring it meets environmental standards.
MELF Resistors 1watt 27ohms 1% 50ppm Product overview: SMM02070C2709FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C2709FBP0
27 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
27 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
27 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Win Source Part Number: 1383484-SMM02070C270
Category: Resistors>Chip Resistor - Surface Mount
Series: SMM0207
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: MELF, 0207
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8533.21.0040
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,500 pcs
RES, 27R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02070C2709FBP00 | 749-1154-6-ND | 1383484-SMM02070C2709FBP00 | 85AH4968 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 27R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 350 volts | |||
| Operating AC Voltage | 350 volts |