SMM0207 50 24R 1% BP
SMM0207 50 24R 1% BP
SMM0207 50 24R 1% BP
MELF Resistors 1watt 24ohms 1% 50ppm Product overview: SMM02070C2409FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C2409FBP0
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970755-SMM02070C2409
Packaging: Tape and Reel
Voltage Rating: 350 V
Length: 5.8 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thin Film
Weight: 76.997305 mg
Resistance: 24 Ω
Power Rating: 1 W
Width: 2.2 mm
Diameter: 2.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-SMM02070C2409FBP00DKR-ND | 52-SMM02070C2409FBP00 | 970755-SMM02070C2409FBP00 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount - SMM02070C2409FBP00 |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |