Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094523-SMM02070C240
Length: 5.8 mm
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Resistance: 240 kΩ
Width: 2.2 mm
Diameter: 2.2 mm
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
MELF Resistors SMM0207 50 240K 1% BP Product overview: SMM02070C2403FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C2403FBP0
SMM0207 50 240K 1% BP
SMM0207 50 240K 1% BP
SMM0207 50 240K 1% BP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1094523-SMM02070C2403FBP00 | 52-SMM02070C2403FBP00 | 749-SMM02070C2403FBP00DKR-ND |
| Product Name | Chip Resistor - Surface Mount - SMM02070C2403FBP00 | Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 240000 ohms | 240000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |
| Operating DC Voltage | 350 volts | ||
| Operating AC Voltage | 350 volts |