MELF Resistors 1w 240ohms 1% 50ppm Product overview: SMM02070C2400FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C2400FBP0
240 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
240 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
240 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES 240 OHM 1% 1W MELF 0207
RES, 240R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-SMM02070C2400FBP00 | 749-SMM02070C2400FBP00CT-ND | SMM02070C2400FBP00 | 85AH4965 |
| Product Name | 1w Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 240R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 350 volts | |||
| Operating AC Voltage | 350 volts |