Vishay SMM02070C2201FBP00 Resistor
MELF Resistors 1w 2.2Kohms 1% 50ppm Product overview: SMM02070C2201FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C2201FBP0
Manufacturer: Vishay Beyschlag
Win Source Part Number: 759544-SMM02070C2201
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Categories: Resistors
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
2.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
2.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
2.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, AEC-Q200, THIN FILM, 2K2, 1%, 0207; Resistance:2.2kohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 667668 | 52-SMM02070C2201FBP00 | 759544-SMM02070C2201FBP00 | 749-1148-1-ND | 98Y2463 |
| Product Name | Surface Mount Resistors | 1w Resistor | Electronic Surplus - SMM02070C2201FBP00 | Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 2K2, 1%, 0207; Resistance Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0207 | MELF, 0207 | |||
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | |
| Tolerance | 0.0100 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.4000 watts | 1 watts | 1 watts | 0.4000 watts |