Manufacturer: Vishay
Win Source Part Number: 1098532-SMM02070C220
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 220
Composition: Thin Film
Number of Terminations: 2
Family Name: SMM0207
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0207
Alternative Parts (Cross-Reference): CSRV0207FTNT2200; SMA-A0207FTCT220R; CSRV0207FTET2200; NFR0207TF2200DTRF;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MELF Resistors 1watt 220ohms 1% 50ppm Product overview: SMM02070C2200FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C2200FBP0
220 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
220 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
220 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, AEC-Q200, THIN FILM, 220R, 1%, 0207; Resistance:220ohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1098532-SMM02070C2200FBP00 | 52-SMM02070C2200FBP00 | 749-1147-6-ND | 98Y2462 |
| Product Name | Chip Resistor - Surface Mount - SMM02070C2200FBP00 | Resistor | Chip Resistor - Surface Mount | Res, Aec-Q200, Thin Film, 220R, 1%, 0207; Resistance Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts | 0.4000 watts |