Res Thin Film 0207(2309) 205 Ohm 1% 0.4W ±50ppm/°C Sulfur Resistant Melf Pad SMD T/R Automotive AEC-Q200 Product overview: SMM02070C2050FBS00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 205 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 205 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C2050FBS0
205 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer: Vishay
Win Source Part Number: 896250-SMM02070C2050
Series: SMM0207
Operating Temperature Range: -55°C ~ 155°C
Features: 205 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.21.0040
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02070C2050FBS00 | SMM02070C2050FBS00-ND | 896250-SMM02070C2050FBS00 |
| Product Name | Automotive SMD 205 Ohm 0.4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - SMM02070C2050FBS00 |
| Technology / Construction | Thin Film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0207(2309) | MELF, 0207 | |
| Resistance Range | 205 ohms | 205 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.4000 watts | 1 watts |