Manufacturer: Vishay Beyschlag
Manufacturer: Vishay
Win Source Part Number: 749360-SMM02070C1809
Series: SMM0207
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: MELF, 0207
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 18
Composition: Thin Film
Number of Terminations: 2
Size: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Family Name: SMM0207
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0207
Alternative Parts (Cross-Reference): TRN65EF18R0TRF; NFR0207TF18R0DTRF; SMA-A0207FTNT18R;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MELF Resistors 1watt 18ohms 1% 50ppm Product overview: SMM02070C1809FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1809FBP0
18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
18 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES SMD 18 OHM 1% 1W MELF
RES, 18R, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 749360-SMM02070C1809FBP00 | 52-SMM02070C1809FBP00 | 749-2006-2-ND | SMM02070C1809FBP00 | 85AH4961 |
| Product Name | Chip Resistor - Surface Mount - SMM02070C1809FBP00 | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 18R, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms | 18 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts | 1 watts |