Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±0.25%
Power (Watts): 6 W
Composition: Thick Film
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Number of Terminations: 2
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |