Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount SMM02070C1502FBP00

Description
Win Source Part Number: 1028576-SMM02070C150 2FBP00 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0207 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: MELF, 0207 Supplier Device Package: MELF Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): SMM02040C1602FB300; MMU01020C1582FB300; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1142-1,749-1142- 2,SMM02070C1502FBP00 -ND,749-1142-6
Request a Quote Datasheet
Description
Win Source Part Number: 1028576-SMM02070C150 2FBP00 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0207 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: MELF, 0207 Supplier Device Package: MELF Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): SMM02040C1602FB300; MMU01020C1582FB300; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1142-1,749-1142- 2,SMM02070C1502FBP00 -ND,749-1142-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1028576-SMM02070C1502FBP00
Resistors - Chip Resistor - Surface Mount 1028576-SMM02070C1502FBP00
Win Source Part Number: 1028576-SMM02070C150 2FBP00 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0207 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: MELF, 0207 Supplier Device Package: MELF Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): SMM02040C1602FB300; MMU01020C1582FB300; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1142-1,749-1142- 2,SMM02070C1502FBP00 -ND,749-1142-6

Win Source Part Number: 1028576-SMM02070C1502FBP00
Category: Resistors>Chip Resistor - Surface Mount
Series: SMM0207
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: MELF, 0207
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): SMM02040C1602FB300; MMU01020C1582FB300;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1142-1,749-1142-2,SMM02070C1502FBP00-ND,749-1142-6

Buy Now Datasheet
MELF Resistors 1watt 15Kohms 1% 50ppm Product overview: SMM02070C1502FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1502FBP0 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1watt 15Kohms 1% 50ppm Product overview: SMM02070C1502FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1502FBP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1142-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1142-2-ND
Chip Resistor - Surface Mount 749-1142-2-ND
15 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1142-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1142-6-ND
Chip Resistor - Surface Mount 749-1142-6-ND
15 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1142-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1142-1-ND
Chip Resistor - Surface Mount 749-1142-1-ND
15 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, 15K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 85AH4957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
85AH4957
Res, 15K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 85AH4957
RES, 15K, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 15K, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1028576-SMM02070C1502FBP00 52-SMM02070C1502FBP00 749-1142-2-ND 85AH4957
Product Name Resistors - Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount Res, 15K, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details