MELF Resistors 1watt 1.5Kohms 1% 50ppm Product overview: SMM02070C1501FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1501FBP0
Manufacturer: Vishay Beyschlag
Win Source Part Number: 801594-SMM02070C1501
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Supplier Device Package: MELF
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Manufacturer Package: MELF, 0207
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, 1K5, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02070C1501FBP00 | 801594-SMM02070C1501FBP00 | 749-1141-6-ND | 85AH4956 |
| Product Name | Resistor | Chip Resistor - Surface Mount - SMM02070C1501FBP00 | Chip Resistor - Surface Mount | Res, 1K5, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay |
| Resistance Range | 1500 ohms | 1500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 350 volts | |||
| Operating AC Voltage | 350 volts |