Vishay Intertechnology, Inc. MELF,0207,1/4W,121,1%,50PPM,T/R SMM02070C1210FBP00

Description
MELF,0207,1/4W,121,1 %,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0207,1/4W,121,1 %,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0207,1/4W,121,1%,50PPM,T/R - SMM02070C1210FBP00 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0207,1/4W,121,1%,50PPM,T/R
SMM02070C1210FBP00
MELF,0207,1/4W,121,1%,50PPM,T/R SMM02070C1210FBP00
MELF,0207,1/4W,121,1 %,50PPM,T/R

MELF,0207,1/4W,121,1%,50PPM,T/R

Supplier's Site
SMD 121 Ohm 1W Resistor - 52-SMM02070C1210FBP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 121 Ohm 1W Resistor
52-SMM02070C1210FBP00
SMD 121 Ohm 1W Resistor 52-SMM02070C1210FBP00
Res Thin Film 0207(2309) 121 Ohm 1% 1W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02070C1210FBP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1210FBP0 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0207(2309) 121 Ohm 1% 1W 50ppm/C Conformal Melf SMD Blister T/R Product overview: SMM02070C1210FBP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 121 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1210FBP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02070C1210FBP00
934378-SMM02070C1210FBP00
Chip Resistor - Surface Mount - SMM02070C1210FBP00 934378-SMM02070C1210FBP00
Manufacturer: Vishay Win Source Part Number: 934378-SMM02070C1210 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 121 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040

Manufacturer: Vishay
Win Source Part Number: 934378-SMM02070C1210FBP00
Series: SMM0207
Operating Temperature Range: -55°C ~ 155°C
Features: 121 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.21.0040

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02070C1210FBP00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02070C1210FBP00-ND
Chip Resistor - Surface Mount SMM02070C1210FBP00-ND
121 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

121 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02070C1210FBP00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02070C1210FBP00
Chip Resistor - Surface Mount SMM02070C1210FBP00
RES SMD 121 OHM 1% 1W MELF

RES SMD 121 OHM 1% 1W MELF

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number SMM02070C1210FBP00 52-SMM02070C1210FBP00 934378-SMM02070C1210FBP00 SMM02070C1210FBP00-ND SMM02070C1210FBP00
Product Name MELF,0207,1/4W,121,1%,50PPM,T/R SMD 121 Ohm 1W Resistor Chip Resistor - Surface Mount - SMM02070C1210FBP00 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 1 watts 1 watts
Resistance Range 121 ohms 121 ohms 121 ohms
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details