Vishay Intertechnology, Inc. Connectors,Interconnects SMM02070C1200FBP00

Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 12.3k Composition: Thick Film Features: Tape Seal Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 12.3k Composition: Thick Film Features: Tape Seal Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Motorola Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 12.3k Composition: Thick Film Features: Tape Seal Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: Motorola
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 12.3k
Composition: Thick Film
Features: Tape Seal
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details