Vishay Intertechnology, Inc. SMD 110 OHM 1W Resistor SMM02070C1100FBP00

Description
RES SMD 110 OHM 1% 1W MELF Product overview: SMM02070C1100FBP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1100FBP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 110 OHM 1% 1W MELF Product overview: SMM02070C1100FBP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1100FBP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 110 OHM 1W Resistor - 52-SMM02070C1100FBP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110 OHM 1W Resistor
52-SMM02070C1100FBP00
SMD 110 OHM 1W Resistor 52-SMM02070C1100FBP00
RES SMD 110 OHM 1% 1W MELF Product overview: SMM02070C1100FBP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1100FBP0 0 can be used for catalog matching and distributor lookup.

RES SMD 110 OHM 1% 1W MELF Product overview: SMM02070C1100FBP00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1100FBP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02070C1100FBP00
934377-SMM02070C1100FBP00
Chip Resistor - Surface Mount - SMM02070C1100FBP00 934377-SMM02070C1100FBP00
Manufacturer: Vishay Win Source Part Number: 934377-SMM02070C1100 FBP00 Series: SMM0207 Operating Temperature Range: -55°C ~ 155°C Features: 110 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: MELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8533.21.0040

Manufacturer: Vishay
Win Source Part Number: 934377-SMM02070C1100FBP00
Series: SMM0207
Operating Temperature Range: -55°C ~ 155°C
Features: 110 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.21.0040

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02070C1100FBP00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02070C1100FBP00-ND
Chip Resistor - Surface Mount SMM02070C1100FBP00-ND
110 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

110 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMM02070C1100FBP00 934377-SMM02070C1100FBP00 SMM02070C1100FBP00-ND
Product Name SMD 110 OHM 1W Resistor Chip Resistor - Surface Mount - SMM02070C1100FBP00 Chip Resistor - Surface Mount
Mounting / Packaging MELF, 0207 MELF, 0207
Resistance Range 110 ohms 110 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers