Manufacturer: KTMicro
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 0.62
Tolerance: ±20%
Power (Watts): 6 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |