Vishay SMM02070C1003FBP00 Resistor
100 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
100 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
100 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Resistor-Fixed-Singl
RES, AEC-Q200, THIN FILM, 100K, 1%, 0207; Resistance:100kohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
RES SMD 100K OHM 1% 1W MELF
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 667667 | 749-1134-2-ND | SMM02070C1003FBP00 | 98Y2456 | SMM02070C1003FBP00 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Res, Aec-Q200, Thin Film, 100K, 1%, 0207; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0207 | MELF, 0207 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 0.0100 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.4000 watts | 1 watts | 0.4000 watts | 1 watts |