1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1watt 1Kohms 1% 50ppm Product overview: SMM02070C1001FBP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02070C1001FBP0
Manufacturer: Vishay
Win Source Part Number: 896248-SMM02070C1001
Series: SMM0207
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1132-2, 749-1132-1, SMM02070C1001FBP00-N
RES, AEC-Q200, THIN FILM, 1K, 1%, 0207; Resistance:1kohm; Voltage Rating:350V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:SMM0207 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1132-6-ND | 52-SMM02070C1001FBP00 | 896248-SMM02070C1001FBP00 | 98Y2455 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount - SMM02070C1001FBP00 | Res, Aec-Q200, Thin Film, 1K, 1%, 0207; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0207 | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |