SMM0204 50 1R47 1% B3 EN140401-8
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-SMM0204WC1478FB300TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | MELF, 0204 |