Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - SMM02045015K01%B3 SMM02045015K01%B3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094519-SMM02045015K 01%B3 Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094519-SMM02045015K 01%B3 Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SMM02045015K01%B3 - 1094519-SMM02045015K01%B3 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02045015K01%B3
1094519-SMM02045015K01%B3
Chip Resistor - Surface Mount - SMM02045015K01%B3 1094519-SMM02045015K01%B3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094519-SMM02045015K 01%B3 Mounting: SMD (SMT) Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094519-SMM02045015K01%B3
Mounting: SMD (SMT)
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Product overview: SMM02045015K01%B3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02045015K01%B3 can be used for catalog matching and distributor lookup.

Product overview: SMM02045015K01%B3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02045015K01%B3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1094519-SMM02045015K01%B3 52-SMM02045015K01%B3
Product Name Chip Resistor - Surface Mount - SMM02045015K01%B3 Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details