Vishay Intertechnology, Inc. Connectors,Interconnects SMM02040E7501BB300

Description
Manufacturer: KTMicro Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.39% Tolerance: ±0.39% Package / Case: 8-SMD, No Lead Operating Temperature: -40°C ~ 85°C Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet
Description
Manufacturer: KTMicro Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.39% Tolerance: ±0.39% Package / Case: 8-SMD, No Lead Operating Temperature: -40°C ~ 85°C Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: KTMicro Category: Connectors,Interconn ects Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±0.39% Tolerance: ±0.39% Package / Case: 8-SMD, No Lead Operating Temperature: -40°C ~ 85°C Temperature Coefficient: ±1200ppm/°C

Manufacturer: KTMicro
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±0.39%
Tolerance: ±0.39%
Package / Case: 8-SMD, No Lead
Operating Temperature: -40°C ~ 85°C
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Panel Receptacle, 4 Hole Panel Mount - 9233 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details