MELF Resistors 1/4watt 15kOhms .1% 15ppm Product overview: SMM02040E1502BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040E1502BB30
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer: Vishay
Win Source Part Number: 934374-SMM02040E1502
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8533.21.0040
Other Part Number: SMM02040E1502BB300-N
RES 15K OHM 0.1% 1/4W MELF 0204
RES 15K OHM 0.1% 1/4W MELF 0204
RES, 15K, 0.1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-SMM02040E1502BB300 | 749-SMM02040E1502BB300DKR-ND | 934374-SMM02040E1502BB300 | SMM02040E1502BB300 | SMM02040E1502BB300 | 85AH4952 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - SMM02040E1502BB300 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 15K, 0.1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | ||||
| Operating DC Voltage | 200 volts | |||||
| Operating AC Voltage | 200 volts |