Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040E1500BB300

Description
RES 150 OHM 0.1% 1/4W MELF 0204
Request a Quote Datasheet
Description
RES 150 OHM 0.1% 1/4W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040E1500BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040E1500BB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040E1500BB300DKR-ND
RES 150 OHM 0.1% 1/4W MELF 0204

RES 150 OHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040E1500BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040E1500BB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040E1500BB300CT-ND
RES 150 OHM 0.1% 1/4W MELF 0204

RES 150 OHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040E1500BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040E1500BB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040E1500BB300TR-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 150ohms .1% 15ppm Product overview: SMM02040E1500BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040E1500BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 150ohms .1% 15ppm Product overview: SMM02040E1500BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040E1500BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040E1500BB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMM02040E1500BB300
Resistors - Chip Resistor - Surface Mount SMM02040E1500BB300
RES 150 OHM 0.1% 1/4W MELF 0204

RES 150 OHM 0.1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 749-SMM02040E1500BB300DKR-ND 52-SMM02040E1500BB300 SMM02040E1500BB300
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details