Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040E1003BB300

Description
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2002-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2002-6-ND
Chip Resistor - Surface Mount 749-2002-6-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2002-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2002-2-ND
Chip Resistor - Surface Mount 749-2002-2-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2002-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2002-1-ND
Chip Resistor - Surface Mount 749-2002-1-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667666
Surface Mount Resistors 667666
Vishay SMM02040E1003BB300 Resistor

Vishay SMM02040E1003BB300 Resistor

Supplier's Site
MELF Resistors 1/4watt 100Kohms .1% 15ppm Product overview: SMM02040E1003BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040E1003BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 100Kohms .1% 15ppm Product overview: SMM02040E1003BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040E1003BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 100K, 0204; Resistance Vishay - 98Y2453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100K, 0204; Resistance Vishay
98Y2453
Res, Aec-Q200, Thin Film, 100K, 0204; Resistance Vishay 98Y2453
RES, AEC-Q200, THIN FILM, 100K, 0204; Resistance:100kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100K, 0204; Resistance:100kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-2002-6-ND 667666 52-SMM02040E1003BB300 98Y2453
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor Res, Aec-Q200, Thin Film, 100K, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); 0204
Tolerance 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details