Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167623-SMM02040D787
Packaging: Tape and Reel
Length: 3.6 mm
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Resistance: 78.7 kΩ
Width: 1.4 mm
Categories: Chip Resistor - Surface Mount
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
SMM0204 25 78K7 0,1% B3 Product overview: SMM02040D7872BB300 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D7872BB30
SMM0204 25 78K7 0,1% B3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1167623-SMM02040D7872BB300 | 52-SMM02040D7872BB300 | 749-SMM02040D7872BB300TR-ND |
| Product Name | Chip Resistor - Surface Mount - SMM02040D7872BB300 | Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 78700 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Standards and Certifications | RoHS | RoHS |