Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040D6191BB300

Description
RES 6.19KOHM 0.1% 1/4W MELF 0204
Request a Quote Datasheet
Description
RES 6.19KOHM 0.1% 1/4W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040D6191BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D6191BB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040D6191BB300DKR-ND
RES 6.19KOHM 0.1% 1/4W MELF 0204

RES 6.19KOHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040D6191BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D6191BB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040D6191BB300TR-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040D6191BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D6191BB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040D6191BB300CT-ND
RES 6.19KOHM 0.1% 1/4W MELF 0204

RES 6.19KOHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Automotive SMD 0.25W 4W Resistor - 52-SMM02040D6191BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-SMM02040D6191BB300
Automotive SMD 0.25W 4W Resistor 52-SMM02040D6191BB300
Res Thin Film 0204(1406) 6.19K Ohm 0.1% 0.25W(1/4W) ±25ppm/C Conformal Melf SMD Automotive Blister T/R Product overview: SMM02040D6191BB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D6191BB30 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0204(1406) 6.19K Ohm 0.1% 0.25W(1/4W) ±25ppm/C Conformal Melf SMD Automotive Blister T/R Product overview: SMM02040D6191BB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D6191BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-SMM02040D6191BB300DKR-ND 52-SMM02040D6191BB300
Product Name Chip Resistor - Surface Mount Automotive SMD 0.25W 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers