Manufacturer: AMIS
Category: Audio Products
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 3
Tolerance: ±0.25%
Power (Watts): 0.1W, 1/10W
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Package / Case: 20-TQFN Exposed Pad
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 20-TQFN Exposed Pad |