Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - SMM02040D5603DB300 SMM02040D5603DB300

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112602-SMM02040D560 3DB300 Resistance: 560 kΩ Width: 1.4 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112602-SMM02040D560 3DB300 Resistance: 560 kΩ Width: 1.4 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SMM02040D5603DB300 - 1112602-SMM02040D5603DB300 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040D5603DB300
1112602-SMM02040D5603DB300
Chip Resistor - Surface Mount - SMM02040D5603DB300 1112602-SMM02040D5603DB300
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112602-SMM02040D560 3DB300 Resistance: 560 kΩ Width: 1.4 mm Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112602-SMM02040D5603DB300
Resistance: 560 kΩ
Width: 1.4 mm
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Automotive SMD 0.25W 4W Resistor - 52-SMM02040D5603DB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-SMM02040D5603DB300
Automotive SMD 0.25W 4W Resistor 52-SMM02040D5603DB300
Res Thin Film 0204(1406) 560K Ohm 0.5% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Melf Pad SMD T/R Medical Automotive AEC-Q200 Product overview: SMM02040D5603DB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D5603DB30 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0204(1406) 560K Ohm 0.5% 0.25W(1/4W) ±25ppm/°C Sulfur Resistant Melf Pad SMD T/R Medical Automotive AEC-Q200 Product overview: SMM02040D5603DB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D5603DB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-SMM02040D5603DB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D5603DB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040D5603DB300TR-ND
SMM0204 25 560K 0.5% B3

SMM0204 25 560K 0.5% B3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1112602-SMM02040D5603DB300 52-SMM02040D5603DB300 749-SMM02040D5603DB300TR-ND
Product Name Chip Resistor - Surface Mount - SMM02040D5603DB300 Automotive SMD 0.25W 4W Resistor Chip Resistor - Surface Mount
Resistance Range 560000 ohms 560000 ohms
Standards and Certifications RoHS RoHS
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0204(1406) MELF, 0204
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details