Vishay Intertechnology, Inc. Connectors,Interconnects SMM02040D4999BB300

Description
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Strip Resistance (Ohms): 0.62 Power Rating: 5 W Tolerance: ±0.25% Voltage Rating: 30VDC Diameter: 0.512" (13.00mm), 0.594" (15.09mm) Length: 0.50' (152.4mm) Application: CapSense
Request a Quote
Description
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Strip Resistance (Ohms): 0.62 Power Rating: 5 W Tolerance: ±0.25% Voltage Rating: 30VDC Diameter: 0.512" (13.00mm), 0.594" (15.09mm) Length: 0.50' (152.4mm) Application: CapSense
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Strip Resistance (Ohms): 0.62 Power Rating: 5 W Tolerance: ±0.25% Voltage Rating: 30VDC Diameter: 0.512" (13.00mm), 0.594" (15.09mm) Length: 0.50' (152.4mm) Application: CapSense

Manufacturer: Chipown
Category: Connectors,Interconnects
Packaging: Strip
Resistance (Ohms): 0.62
Power Rating: 5 W
Tolerance: ±0.25%
Voltage Rating: 30VDC
Diameter: 0.512" (13.00mm), 0.594" (15.09mm)
Length: 0.50' (152.4mm)
Application: CapSense

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040D4999BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D4999BB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040D4999BB300TR-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040D4999BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D4999BB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040D4999BB300CT-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040D4999BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D4999BB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040D4999BB300DKR-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 749-SMM02040D4999BB300TR-ND
Product Name Connectors,Interconnects Chip Resistor - Surface Mount
Resistance Range 0.6200 ohms 49.9 ohms
Tolerance 0.2500 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details