Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140685-SMM02040D309
Packaging: Tape and Reel
Length: 3.6 mm
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Thin Film
Resistance: 309 kΩ
Width: 1.4 mm
Categories: Custom Parts
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140685-SMM02040D3093BB300 |
| Product Name | Custom Parts - Custom Parts (S - T) - SMM02040D3093BB300 |