Vishay Intertechnology, Inc. MELF,0204,1/4W,30.1,.5%,25PPM,T/R SMM02040D3019DB300

Description
MELF,0204,1/4W,30.1, .5%,25PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,30.1, .5%,25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,30.1,.5%,25PPM,T/R - SMM02040D3019DB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,30.1,.5%,25PPM,T/R
SMM02040D3019DB300
MELF,0204,1/4W,30.1,.5%,25PPM,T/R SMM02040D3019DB300
MELF,0204,1/4W,30.1, .5%,25PPM,T/R

MELF,0204,1/4W,30.1,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040D3019DB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040D3019DB300-ND
Chip Resistor - Surface Mount SMM02040D3019DB300-ND
30.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30.1 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040D3019DB300 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040D3019DB300
Chip Resistor - Surface Mount SMM02040D3019DB300
RES 30.1 OHM 0.5% 1/4W MELF 0204

RES 30.1 OHM 0.5% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number SMM02040D3019DB300 SMM02040D3019DB300-ND SMM02040D3019DB300
Product Name MELF,0204,1/4W,30.1,.5%,25PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers