Vishay Precision Group Chip Resistor - Surface Mount SMM02040D3002BB300

Description
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1996-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1996-2-ND
Chip Resistor - Surface Mount 749-1996-2-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1996-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1996-1-ND
Chip Resistor - Surface Mount 749-1996-1-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1996-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1996-6-ND
Chip Resistor - Surface Mount 749-1996-6-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 30Kohms .1% 25ppm Product overview: SMM02040D3002BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D3002BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 30Kohms .1% 25ppm Product overview: SMM02040D3002BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D3002BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 30K, 0204; Resistance Vishay - 98Y2450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 30K, 0204; Resistance Vishay
98Y2450
Res, Aec-Q200, Thin Film, 30K, 0204; Resistance Vishay 98Y2450
RES, AEC-Q200, THIN FILM, 30K, 0204; Resistance:30kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 30K, 0204; Resistance:30kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040D3002BB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMM02040D3002BB300
Resistors - Chip Resistor - Surface Mount SMM02040D3002BB300
RES 30K OHM 0.1% 1/4W MELF 0204

RES 30K OHM 0.1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1996-2-ND 52-SMM02040D3002BB300 98Y2450 SMM02040D3002BB300
Product Name Chip Resistor - Surface Mount Resistor Res, Aec-Q200, Thin Film, 30K, 0204; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details