Vishay Intertechnology, Inc. Audio Products SMM02040D2702BB300

Description
Manufacturer: AMIS Category: Audio Products Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Audio Products Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products
Audio Products
Manufacturer: AMIS Category: Audio Products Packaging: Bulk Part Status: End of Life Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 6 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Audio Products
Packaging: Bulk
Part Status: End of Life
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 6 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Name Audio Products
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data