Manufacturer: Chipown
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 12.3k
Tolerance: ±20%
Power (Watts): 6 W
Composition: Thick Film
Package / Case: 16-WFLGA
Size / Dimension: 2.360" Dia (60.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 16-WFLGA |