Vishay Intertechnology, Inc. Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R SMM02040D2152BB300

Description
Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R - SMM02040D2152BB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R
SMM02040D2152BB300
Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R SMM02040D2152BB300
Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040D2152BB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040D2152BB300-ND
Chip Resistor - Surface Mount SMM02040D2152BB300-ND
21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

21.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040D2152BB300 SMM02040D2152BB300-ND
Product Name Res Metal Film 0204 21.5K Ohm 0.1% 1/4W ¦25ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details