Vishay Precision Group Chip Resistor - Surface Mount SMM02040D2002BB300

Description
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1369-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1369-6-ND
Chip Resistor - Surface Mount 749-1369-6-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1369-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1369-1-ND
Chip Resistor - Surface Mount 749-1369-1-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1369-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1369-2-ND
Chip Resistor - Surface Mount 749-1369-2-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,20K,.1%,25PPM,T/R - SMM02040D2002BB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,20K,.1%,25PPM,T/R
SMM02040D2002BB300
MELF,0204,1/4W,20K,.1%,25PPM,T/R SMM02040D2002BB300
MELF,0204,1/4W,20K,. 1%,25PPM,T/R

MELF,0204,1/4W,20K,.1%,25PPM,T/R

Supplier's Site
Res, Aec-Q200, Thin Film, 20K, 0204; Resistance Vishay - 98Y2449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 20K, 0204; Resistance Vishay
98Y2449
Res, Aec-Q200, Thin Film, 20K, 0204; Resistance Vishay 98Y2449
RES, AEC-Q200, THIN FILM, 20K, 0204; Resistance:20kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 20K, 0204; Resistance:20kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040D2002BB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040D2002BB300
Chip Resistor - Surface Mount SMM02040D2002BB300
RES 20K OHM 0.1% 1/4W MELF 0204

RES 20K OHM 0.1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 749-1369-6-ND SMM02040D2002BB300 98Y2449 SMM02040D2002BB300
Product Name Chip Resistor - Surface Mount MELF,0204,1/4W,20K,.1%,25PPM,T/R Res, Aec-Q200, Thin Film, 20K, 0204; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers