Vishay Intertechnology, Inc. Surface Mount Resistors SMM02040D2001BB300

Description
Vishay SMM02040D2001BB300 Resistor
Request a Quote Datasheet
Description
Vishay SMM02040D2001BB300 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667662
Surface Mount Resistors 667662
Vishay SMM02040D2001BB300 Resistor

Vishay SMM02040D2001BB300 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 749-1366-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1366-6-ND
Chip Resistor - Surface Mount 749-1366-6-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1366-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1366-2-ND
Chip Resistor - Surface Mount 749-1366-2-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1366-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1366-1-ND
Chip Resistor - Surface Mount 749-1366-1-ND
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040D2001BB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040D2001BB300
Chip Resistor - Surface Mount SMM02040D2001BB300
RES 2K OHM 0.1% 1/4W MELF 0204

RES 2K OHM 0.1% 1/4W MELF 0204

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 2K, 0.1%, 0204; Resistance Vishay - 98Y2448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2K, 0.1%, 0204; Resistance Vishay
98Y2448
Res, Aec-Q200, Thin Film, 2K, 0.1%, 0204; Resistance Vishay 98Y2448
RES, AEC-Q200, THIN FILM, 2K, 0.1%, 0204; Resistance:2kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2K, 0.1%, 0204; Resistance:2kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 667662 749-1366-6-ND SMM02040D2001BB300 98Y2448
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 2K, 0.1%, 0204; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0204 MELF, 0204
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.4000 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details