Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040D1509DB300

Description
15 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SMM02040D1509DB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040D1509DB300-ND
Chip Resistor - Surface Mount SMM02040D1509DB300-ND
15 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res Metal Film 0204 15 Ohm 0.5% 1/4W ¦25ppm/¦C Melf SMD Blister T/R - SMM02040D1509DB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 15 Ohm 0.5% 1/4W ¦25ppm/¦C Melf SMD Blister T/R
SMM02040D1509DB300
Res Metal Film 0204 15 Ohm 0.5% 1/4W ¦25ppm/¦C Melf SMD Blister T/R SMM02040D1509DB300
Res Metal Film 0204 15 Ohm 0.5% 1/4W ¦25ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 15 Ohm 0.5% 1/4W ¦25ppm/¦C Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040D1509DB300 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040D1509DB300
Chip Resistor - Surface Mount SMM02040D1509DB300
RES 15 OHM 0.5% 1/4W MELF 0204

RES 15 OHM 0.5% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number SMM02040D1509DB300-ND SMM02040D1509DB300 SMM02040D1509DB300
Product Name Chip Resistor - Surface Mount Res Metal Film 0204 15 Ohm 0.5% 1/4W ¦25ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers