Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040D1502BB300

Description
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1368-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1368-2-ND
Chip Resistor - Surface Mount 749-1368-2-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1368-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1368-1-ND
Chip Resistor - Surface Mount 749-1368-1-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1368-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1368-6-ND
Chip Resistor - Surface Mount 749-1368-6-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667661
Surface Mount Resistors 667661
Vishay SMM02040D1502BB300 Resistor

Vishay SMM02040D1502BB300 Resistor

Supplier's Site
Res, Aec-Q200, Thin Film, 15K, 0204; Resistance Vishay - 98Y2447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 15K, 0204; Resistance Vishay
98Y2447
Res, Aec-Q200, Thin Film, 15K, 0204; Resistance Vishay 98Y2447
RES, AEC-Q200, THIN FILM, 15K, 0204; Resistance:15kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 15K, 0204; Resistance:15kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1368-2-ND 667661 98Y2447
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Aec-Q200, Thin Film, 15K, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); 0204
Tolerance 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details