Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040D1202BB300

Description
12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040D1202BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D1202BB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040D1202BB300TR-ND
12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040D1202BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D1202BB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040D1202BB300CT-ND
12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040D1202BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040D1202BB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040D1202BB300DKR-ND
RES 12K OHM 0.1% 1/4W MELF 0204

RES 12K OHM 0.1% 1/4W MELF 0204

Buy Now Datasheet
Res, 12K, 0.1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4938
Res, 12K, 0.1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4938
RES, 12K, 0.1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 12K, 0.1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-SMM02040D1202BB300TR-ND 85AH4938
Product Name Chip Resistor - Surface Mount Res, 12K, 0.1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details