MELF Resistors 1/4watt 11kOhms .1% 25ppm Product overview: SMM02040D1102BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040D1102BB30
RES 11K OHM 0.1% 1/4W MELF 0204
RES 11K OHM 0.1% 1/4W MELF 0204
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-SMM02040D1102BB300 | 749-SMM02040D1102BB300DKR-ND |
| Product Name | Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 11000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Operating DC Voltage | 200 volts | |
| Operating AC Voltage | 200 volts |