Vishay Intertechnology, Inc. Connectors,Interconnects SMM02040D1002BB300

Description
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance: -15%, 0% Power (Watts): 6 W Composition: Wirewound Supplier Device Package: 16-LGA (3x3) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance: -15%, 0% Power (Watts): 6 W Composition: Wirewound Supplier Device Package: 16-LGA (3x3) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Chipown Category: Connectors,Interconn ects Packaging: Bulk Part Status: Active Resistance (Ohms): 0.05 Tolerance: -15%, 0% Power (Watts): 6 W Composition: Wirewound Supplier Device Package: 16-LGA (3x3) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: Chipown
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Active
Resistance (Ohms): 0.05
Tolerance: -15%, 0%
Power (Watts): 6 W
Composition: Wirewound
Supplier Device Package: 16-LGA (3x3)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details