Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040D1001BB300

Description
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1365-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1365-6-ND
Chip Resistor - Surface Mount 749-1365-6-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1365-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1365-2-ND
Chip Resistor - Surface Mount 749-1365-2-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1365-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1365-1-ND
Chip Resistor - Surface Mount 749-1365-1-ND
1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667658
Surface Mount Resistors 667658
Vishay SMM02040D1001BB300 Resistor

Vishay SMM02040D1001BB300 Resistor

Supplier's Site
Res, Aec-Q200, Thin Film, 1K, 0.1%, 0204; Resistance Vishay - 98Y2444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1K, 0.1%, 0204; Resistance Vishay
98Y2444
Res, Aec-Q200, Thin Film, 1K, 0.1%, 0204; Resistance Vishay 98Y2444
RES, AEC-Q200, THIN FILM, 1K, 0.1%, 0204; Resistance:1kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1K, 0.1%, 0204; Resistance:1kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 0.1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040D1001BB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040D1001BB300
Chip Resistor - Surface Mount SMM02040D1001BB300
RES 1K OHM 0.1% 1/4W MELF 0204

RES 1K OHM 0.1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 749-1365-6-ND 667658 98Y2444 SMM02040D1001BB300
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Aec-Q200, Thin Film, 1K, 0.1%, 0204; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); 0204
Tolerance 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details