100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF,0204,1/4W,100,.
RES 100 OHM 0.5% 1/4W MELF 0204
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SMM02040D1000DB300-ND | SMM02040D1000DB300 | SMM02040D1000DB300 |
| Product Name | Chip Resistor - Surface Mount | MELF,0204,1/4W,100,.5%,25PPM,T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 100 ohms | 100 ohms |