Vishay Intertechnology, Inc. Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C9091FB300

Description
Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C9091FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C9091FB300
Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C9091FB300
Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
MELF Resistors 1/4watt 9.09Kohms 1% 50ppm Product overview: SMM02040C9091FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C9091FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 9.09Kohms 1% 50ppm Product overview: SMM02040C9091FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C9091FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1291-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1291-1-ND
Chip Resistor - Surface Mount 749-1291-1-ND
9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1291-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1291-6-ND
Chip Resistor - Surface Mount 749-1291-6-ND
9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1291-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1291-2-ND
Chip Resistor - Surface Mount 749-1291-2-ND
9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

9.09 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040C9091FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C9091FB300
Chip Resistor - Surface Mount SMM02040C9091FB300
RES 9.09K OHM 1% 1/4W MELF 0204

RES 9.09K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet
Res, 9K09, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4932
Res, 9K09, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4932
RES, 9K09, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 9K09, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number SMM02040C9091FB300 52-SMM02040C9091FB300 749-1291-1-ND SMM02040C9091FB300 85AH4932
Product Name Res Metal Film 0204 9.09K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 9K09, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details