820 mOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
820 mOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
820 mOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
RES, AEC-Q200, 0.82OHM, 0.25W, MELF 0204 ROHS COMPLIANT: YES
RES 0.82 OHM 1% 1/4W MELF 0204
RES 0.82 OHM 1% 1/4W MELF 0204
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 749-1989-1-ND | 33AK3718 | SMM02040C8207FB300 | SMM02040C8207FB300 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, 0.82Ohm, 0.25W, Melf 0204 Rohs Compliant Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0204 | MELF, 0204 | ||
| Resistance Range | 0.8200 ohms | 0.8200 ohms | 0.8200 ohms |